CRX0096AC Line Reactors by Unknown

LINE REACTOR, 3-PHASE, 96A, 0.24MH

Status: Unknown
Series: Centurion R Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$500.07

Distributor Stock
Logo for Newark
Newark
from US$500.07
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$749.38
1
in stock
Buy Now

Specifications

Product Range Centurion R Series
Supply Voltage Max 480VAC
Power Consumption 75hp
Phase Type 3 Phase
Output Current 96A
Inductance 240µH
Length 6"
Width 7.25"
Height 5.63"
RoHS Compliant Yes

Alternative Descriptions

Line Reactor, 96 A, 0.23 mH, 60Hz, Cu, Core/Coil, HPS Centurion R Series | Hammond Power Solutions CRX0096AC | RS Americas
Line Reactor, 3-Phase, 96A, 0.24Mh | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRX0096AC?

Additional datasheets, footprints and schematics for CRX0096AC are listed on our Part Details page. You can also find images and similar parts to CRX0096AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRX0096AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRX0096AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRX0096AC fall under?

The CRX0096AC is listed under Power & Line Protection > Line Reactors.

Can I view similar or alternative parts?

You can view similar parts to CRX0096AC when available in the Line Reactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRX0096AC you can contact the distributor directly for product support, shipping queries etc.

Is the CRX0096AC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CRX0096AC have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CRX0096AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRX0096AC often in real-time on the comparison pages.

What if I can't find stock of CRX0096AC?

You can fill out our help required form which you can use to request a quote for CRX0096AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay