CRX0052AC Line Reactors by Unknown

LINE REACTOR, 3-PHASE, 52A, 0.5MH

Status: Unknown
Series: Centurion R Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$347.69

Distributor Stock
Logo for Newark
Newark
from US$347.69
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$484.38
-
Buy Now

Specifications

Product Range Centurion R Series
Supply Voltage Max 600VAC
Power Consumption 50hp
Output Current 52A
Inductance 500µH
Length 4.69"
Width 7.12"
Height 6.38"
RoHS Compliant Yes

Alternative Descriptions

Line Reactor, 3-Phase, 52A, 0.5Mh | Newark Electronics
Line Reactor, 52 A, 0.50 mH, 60Hz, Cu, Core/Coil, HPS Centurion R Series | Hammond Power Solutions CRX0052AC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRX0052AC?

Additional datasheets, footprints and schematics for CRX0052AC are listed on our Part Details page. You can also find images and similar parts to CRX0052AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRX0052AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRX0052AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRX0052AC fall under?

The CRX0052AC is listed under Power & Line Protection > Line Reactors.

Can I view similar or alternative parts?

You can view similar parts to CRX0052AC when available in the Line Reactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRX0052AC you can contact the distributor directly for product support, shipping queries etc.

Is the CRX0052AC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CRX0052AC have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CRX0052AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRX0052AC often in real-time on the comparison pages.

What if I can't find stock of CRX0052AC?

You can fill out our help required form which you can use to request a quote for CRX0052AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay