CRX0014AC Part Information
Details for CRX0014AC by Hammond Power Solutions
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 255.5300 |
5 | 247.7300 |
10 | 235.3500 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Centurion R Series |
Supply Voltage Max | 480VAC |
Power Consumption | 10hp |
Phase Type | 3 Phase |
Output Current | 14A |
Inductance | 1.64mH |
Length | 3.51" |
Width | 4.13" |
Height | 5.38" |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LINE REACTOR, 3-PHASE, 14A, 1.64MH; Product Range:Centurion R Series; Supply Voltage Max:480VAC; Power Consumption:10hp; Impedance:-; Phase Type:3 Phase; Output Current:14A; Inductance:1.64mH; Length:3.51"; Width:4.13"; Height:5.38" RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CRX0014AC?
Additional datasheets, footprints and schematics for CRX0014AC are listed in our Part Details tab. You can also find the CRX0014AC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRX0014AC in the Pricing & Inventory tab next to part details. You can view CRX0014AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRX0014AC fall under?
The CRX0014AC is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to CRX0014AC when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRX0014AC you can contact the distributor directly for product support, shipping queries etc.
Is the CRX0014AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRX0014AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CRX0014AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRX0014AC often in real-time on the comparison pages.
What if I can't find stock of CRX0014AC?
You can fill out our help required form which you can use to request a quote for CRX0014AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.