CRR05-1B Relays by Standex-Meder Electronics

RELAY REED SPST-NC 170VDC 0.5A SMD

Status: Unknown
Series: CRR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.62

Distributor Stock
Logo for Farnell
Farnell
from US$8.06
3,734
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.74
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.96
2,734
in stock
Buy Now
Logo for element14
element14
from US$7.13
2,734
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$3.62
230
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NC
Coil Voltage 5VDC
Product Range CRR Series
Relay Mounting SMD
Coil Resistance 150ohm
Switching Current Max 500mA
Switching Voltage Max 170VDC
Approvals & Standards -
SVHC No SVHC (15-Jan-2018)
Coil Voltage VDC Nom 5V
External Depth 8.6mm
External Height 6mm
External Width 4.4mm

Alternative Descriptions

RELAY, REED, SPST-NC, 170VDC, 0.5A, SMD | Farnell
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 Vdc, Spst-Nc Rohs Compliant: Yes |Standexmeder CRR05-1B | Newark Electronics
SMD Reed Relay SPST-NC 5V 130R | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRR05-1B?

Additional datasheets, footprints and schematics for CRR05-1B are listed on our Part Details page. You can also find images and similar parts to CRR05-1B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRR05-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR05-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRR05-1B fall under?

The CRR05-1B is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to CRR05-1B when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRR05-1B you can contact the distributor directly for product support, shipping queries etc.

Is the CRR05-1B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRR05-1B have stock available?

Authorised distributors including Farnell, TTI Europe, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for CRR05-1B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRR05-1B often in real-time on the comparison pages.

What if I can't find stock of CRR05-1B?

You can fill out our help required form which you can use to request a quote for CRR05-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay