Status: | Unknown |
---|---|
Series: | CRR Series |
RoHS: | Unknown |
Prices starting from US$4.51
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | CRR Series |
Relay Mounting | SMD |
Coil Resistance | 150ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 170V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
External Depth | 8.6mm |
External Height | 3.55mm |
External Width | 4.4mm |
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant: Yes |Standexmeder CRR05-1AS | Newark Electronics |
RELAY, REED, SPST-NO, 170V, 0.5A, SMD | element14 |
SMD Reed Relay SPST 5V 150R Solderin | Schukat Electronic |
Where can I find additional details, specifications and documents for a CRR05-1AS?
Additional datasheets, footprints and schematics for CRR05-1AS are listed on our Part Details page. You can also find images and similar parts to CRR05-1AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRR05-1AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR05-1AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRR05-1AS fall under?
The CRR05-1AS is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to CRR05-1AS when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRR05-1AS you can contact the distributor directly for product support, shipping queries etc.
Is the CRR05-1AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRR05-1AS have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CRR05-1AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRR05-1AS often in real-time on the comparison pages.
What if I can't find stock of CRR05-1AS?
You can fill out our help required form which you can use to request a quote for CRR05-1AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.