Status: | Unknown |
---|---|
Series: | CRR Series |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.36
|
2,788
in stock
|
Buy Now | |
TTI Europe
from US$4.07
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
2,786
in stock
|
Buy Now | |
element14
from US$7.15
|
2,786
in stock
|
Buy Now | |
Farnell
from US$6.14
|
2,786
in stock
|
Buy Now | |
Schukat Electronic
from US$3.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | CRR Series |
Relay Mounting | SMD |
Coil Resistance | 150ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 170V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 5V |
Contact Resistance | 200mohm |
External Depth | 4.4mm |
External Height | 3.4mm |
External Width | 8.6mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
SMT SPST micro reed relay 5Vdc 1A | RS |
Reed Relay, Crr Series, 5 Vdc, 150 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant: Yes |Standexmeder CRR05-1A | Newark Electronics |
RELAY, REED, SPST-NO, 170V, 0.5A, SMD | element14 |
SMD Reed Relay SPST 5V 150R | Schukat Electronic |
Where can I find additional details, specifications and documents for a CRR05-1A?
Additional datasheets, footprints and schematics for CRR05-1A are listed on our Part Details page. You can also find images and similar parts to CRR05-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRR05-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR05-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRR05-1A fall under?
The CRR05-1A is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to CRR05-1A when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRR05-1A you can contact the distributor directly for product support, shipping queries etc.
Is the CRR05-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRR05-1A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRR05-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRR05-1A often in real-time on the comparison pages.
What if I can't find stock of CRR05-1A?
You can fill out our help required form which you can use to request a quote for CRR05-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.