Status: | Unknown |
---|---|
Series: | CRR Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 3VDC |
Product Range | CRR Series |
Relay Mounting | SMD |
Coil Resistance | 70ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 170V |
Approvals & Standards | - |
Coil Voltage VDC Nom | 3V |
External Depth | 8.6mm |
External Height | 4.4mm |
External Width | 6mm |
SMD Reed Relay SPST-NC 3V 70R | Schukat Electronic |
RELAY, REED, SPST-NC, 170V, 0.5A, SMD | Farnell |
Where can I find additional details, specifications and documents for a CRR03-1B?
Additional datasheets, footprints and schematics for CRR03-1B are listed on our Part Details page. You can also find images and similar parts to CRR03-1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRR03-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR03-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRR03-1B fall under?
The CRR03-1B is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to CRR03-1B when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRR03-1B you can contact the distributor directly for product support, shipping queries etc.
Is the CRR03-1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRR03-1B have stock available?
Authorised distributors including Schukat Electronic, TTI Europe and Farnell have stock available or on a lead time for CRR03-1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRR03-1B often in real-time on the comparison pages.
What if I can't find stock of CRR03-1B?
You can fill out our help required form which you can use to request a quote for CRR03-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.