CRR03-1AS Relays by Standex-Meder Electronics

RELAY REED SPST-NO 170V 0.5A SMD

Status: Unknown
Series: CRR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.12

Distributor Stock
Logo for Farnell
Farnell
from US$4.12
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.74
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 3VDC
Product Range CRR Series
Relay Mounting SMD
Coil Resistance 70ohm
Switching Current Max 500mA
Switching Voltage Max 170V
Approvals & Standards -
Coil Voltage VDC Nom 3V
External Depth 8.6mm
External Height 3.55mm
External Width 4.4mm

Alternative Descriptions

SMD Reed Relay SPST 3V 70R Soldering | Schukat Electronic
RELAY, REED, SPST-NO, 170V, 0.5A, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRR03-1AS?

Additional datasheets, footprints and schematics for CRR03-1AS are listed on our Part Details page. You can also find images and similar parts to CRR03-1AS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRR03-1AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR03-1AS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRR03-1AS fall under?

The CRR03-1AS is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to CRR03-1AS when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRR03-1AS you can contact the distributor directly for product support, shipping queries etc.

Is the CRR03-1AS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRR03-1AS have stock available?

Authorised distributors including Schukat Electronic, TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for CRR03-1AS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRR03-1AS often in real-time on the comparison pages.

What if I can't find stock of CRR03-1AS?

You can fill out our help required form which you can use to request a quote for CRR03-1AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay