Status: | Unknown |
---|---|
Series: | CRR Series |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.49 |
1,618
|
Buy Now | |
Farnell | US$6.06 |
7,270
|
Buy Now | |
Newark Electronics | US$7.07 |
5,631
|
Buy Now | |
element14 | US$8.58 |
5,631
|
Buy Now | |
Schukat Electronic | US$3.39 |
425
|
Buy Now | |
Transfer Multisort Elektronik | US$5.42 |
217
|
Buy Now | |
TTI Europe | US$3.97 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 3VDC |
Product Range | CRR Series |
Relay Mounting | SMD |
Coil Resistance | 70ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 170V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 3V |
External Depth | 8.6mm |
External Height | 3.55mm |
External Width | 4.4mm |
RELAY, REED, SPST-NO, 170V, 0.5A, SMD | Farnell |
Reed Relay, Crr Series, 3 Vdc, 70 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant: Yes |Standexmeder CRR03-1A | Newark Electronics |
SMT SPST micro reed relay 3Vdc 1A | RS |
SMD Reed Relay SPST 3V 70R | Schukat Electronic |
Relay: reed switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CRR03-1A?
Additional datasheets, footprints and schematics for CRR03-1A are listed on our Part Details page. You can also find images and similar parts to CRR03-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRR03-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRR03-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRR03-1A fall under?
The CRR03-1A is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to CRR03-1A when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRR03-1A you can contact the distributor directly for product support, shipping queries etc.
Is the CRR03-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRR03-1A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Schukat Electronic have stock available or on a lead time for CRR03-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRR03-1A often in real-time on the comparison pages.
What if I can't find stock of CRR03-1A?
You can fill out our help required form which you can use to request a quote for CRR03-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.