Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 x 3 values |
---|---|
Power Rating | - |
Range of Resistor Values | 0.05ohm to 3.3kohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Power Resistors Rf Design Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CRMSERIES-LAB1?
Additional datasheets, footprints and schematics for CRMSERIES-LAB1 are listed on our Part Details page. You can also find images and similar parts to CRMSERIES-LAB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRMSERIES-LAB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRMSERIES-LAB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRMSERIES-LAB1 fall under?
The CRMSERIES-LAB1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRMSERIES-LAB1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRMSERIES-LAB1 you can contact the distributor directly for product support, shipping queries etc.
Is the CRMSERIES-LAB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRMSERIES-LAB1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CRMSERIES-LAB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRMSERIES-LAB1 often in real-time on the comparison pages.
What if I can't find stock of CRMSERIES-LAB1?
You can fill out our help required form which you can use to request a quote for CRMSERIES-LAB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.