CRM0805-FW-R050ELF Resistors by Bourns Electronics

THICK FILM RESISTOR 0.05 OHM 0.25W 1%

Status: Unknown
Series: CRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS
RS
from US$0.22
8,940
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.05ohm
Product Range CRM Series
Resistor Case Style 0805 ^2012 Metric]
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Element Type Thick Film

Alternative Descriptions

ResHighPower 0805 R050 1% 250mW TC200 | RS
Thick Film Resistor, 0.05 Ohm, 0.25W, 1% | Newark Electronics
ResHighPower 0805 R050 1% 250mW TC200 | Bourns CRM0805-FW-R050ELF | RS Americas
SMD Current Sense Resistor, 50 Milliohm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRM0805-FW-R050ELF?

Additional datasheets, footprints and schematics for CRM0805-FW-R050ELF are listed on our Part Details page. You can also find images and similar parts to CRM0805-FW-R050ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRM0805-FW-R050ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM0805-FW-R050ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRM0805-FW-R050ELF fall under?

The CRM0805-FW-R050ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRM0805-FW-R050ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRM0805-FW-R050ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRM0805-FW-R050ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRM0805-FW-R050ELF have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for CRM0805-FW-R050ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRM0805-FW-R050ELF often in real-time on the comparison pages.

What if I can't find stock of CRM0805-FW-R050ELF?

You can fill out our help required form which you can use to request a quote for CRM0805-FW-R050ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay