CRK0815-FZ-R010E Resistors - Fixed Value by Bourns Electronics

RES, 0R01, 1W, 1508W, METAL STRIP

Status: Unknown
Series: CRK Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
4,909
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
4,909
in stock
Buy Now
Logo for element14
element14
from US$0.18
4,909
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.01ohm
Product Range CRK Series
Resistor Case Style 0815 [2038 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Type Metal Strip
RoHS Compliant Yes

Alternative Descriptions

Res, 0R01, 1W, 1508W, Metal Strip | Newark Electronics
SMD Current Sense Resistor, 10 Milliohm, ± 1%, 1 W, 0815 Wide [2038 Metric], Metal Strip | Avnet America
SMD Current Sense Resistor, 10 Milliohm, � 1%, 1 W, 0815 Wide [2038 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRK0815-FZ-R010E?

Additional datasheets, footprints and schematics for CRK0815-FZ-R010E are listed on our Part Details page. You can also find images and similar parts to CRK0815-FZ-R010E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRK0815-FZ-R010E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRK0815-FZ-R010E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRK0815-FZ-R010E fall under?

The CRK0815-FZ-R010E is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to CRK0815-FZ-R010E when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRK0815-FZ-R010E you can contact the distributor directly for product support, shipping queries etc.

Is the CRK0815-FZ-R010E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CRK0815-FZ-R010E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRK0815-FZ-R010E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRK0815-FZ-R010E often in real-time on the comparison pages.

What if I can't find stock of CRK0815-FZ-R010E?

You can fill out our help required form which you can use to request a quote for CRK0815-FZ-R010E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay