CRGP2512F39R TE Connectivity Parts by TE Connectivity

RES 39R 1% 2W 2512 THICK FILM

Status: Unknown
Series: CRGP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
6,093
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.46
32,105
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
28,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
7,916
in stock
Buy Now
Logo for element14
element14
from US$0.12
7,916
in stock
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 39ohm
Product Range CRGP Series
Voltage Rating 500V
Resistor Element Material Thick Film
Power Rating 2W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGP 2512 39R 1% Resistance Value: 39 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 39 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP2512F39R | Internal Number: 2176331-8 | TE Connectivity | TE Store
RES, 39R, 1%, 2W, 2512, THICK FILM | Farnell
Res, 39R, 1%, 2W, 2512, Thick Film | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP2512F39R?

Additional datasheets, footprints and schematics for CRGP2512F39R are listed on our Part Details page. You can also find images and similar parts to CRGP2512F39R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP2512F39R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP2512F39R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP2512F39R fall under?

The CRGP2512F39R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP2512F39R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP2512F39R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP2512F39R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGP2512F39R have stock available?

Authorised distributors including TE Store, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for CRGP2512F39R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP2512F39R often in real-time on the comparison pages.

What if I can't find stock of CRGP2512F39R?

You can fill out our help required form which you can use to request a quote for CRGP2512F39R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay