CRGP2010F330R Part Information

Details for CRGP2010F330R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 2010 [5025 Metric]
Resistance 330ohm
Product Range CRGP Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 1.25W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 330R, 1%, 1.25W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes | Newark Electronics
  • CRGP 2010 330R 1% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 2010 Packaging Method: Taped & Reeled Passive Component Tolerance: 1 % General Purpose Resistor 2 2010 Taped & Reeled | Surface Mount Resistor | Part Number: CRGP2010F330R | Internal Number: 1-2176330-9 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP2010F330R?

Additional datasheets, footprints and schematics for CRGP2010F330R are listed in our Part Details tab. You can also find the CRGP2010F330R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP2010F330R in the Pricing & Inventory tab next to part details. You can view CRGP2010F330R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP2010F330R fall under?

The CRGP2010F330R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP2010F330R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP2010F330R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP2010F330R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGP2010F330R have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGP2010F330R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP2010F330R often in real-time on the comparison pages.

What if I can't find stock of CRGP2010F330R?

You can fill out our help required form which you can use to request a quote for CRGP2010F330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGP2010F330R

Loading...
Loading Results for CRGP2010F330R