CRGP1210F47R Part Information

Details for CRGP1210F47R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 1210 [3225 Metric]
Resistance 47ohm
Product Range CRGP Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 750mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 47R, 1%, 0.75W, 1210, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes | Newark Electronics
  • CRGP 1210 47R 1% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 1210 Packaging Method: Taped & Reeled Passive Component Tolerance: 1 % General Purpose Resistor 2 1210 Taped & Reeled | Surface Mount Resistor | Part Number: CRGP1210F47R | Internal Number: 2176329-9 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP1210F47R?

Additional datasheets, footprints and schematics for CRGP1210F47R are listed in our Part Details tab. You can also find the CRGP1210F47R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP1210F47R in the Pricing & Inventory tab next to part details. You can view CRGP1210F47R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP1210F47R fall under?

The CRGP1210F47R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP1210F47R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP1210F47R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP1210F47R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGP1210F47R have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGP1210F47R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP1210F47R often in real-time on the comparison pages.

What if I can't find stock of CRGP1210F47R?

You can fill out our help required form which you can use to request a quote for CRGP1210F47R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGP1210F47R

Loading...
Loading Results for CRGP1210F47R