CRGP1206F220R TE Connectivity Parts by TE Connectivity

RES 220R 1% 0.5W 1206 THICK FILM

Status: Unknown
Series: CRGP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0269

Distributor Stock
Logo for RS
RS
from US$0.0386
3,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.14
48,150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,480
in stock
Buy Now
Logo for element14
element14
from US$0.06
2,480
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0269
2,480
in stock
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 220ohm
Product Range CRGP Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGP 1206 220R 1% Resistance Value: 220 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 220 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP1206F220R | Internal Number: 1-2176328-7 | TE Connectivity | TE Store
Resistor Thick Film Pulse 1206 220R 1% | RS
Res, 220R, 1%, 0.5W, 1206, Thick Film | Newark Electronics
RES, 220R, 1%, 0.5W, 1206, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP1206F220R?

Additional datasheets, footprints and schematics for CRGP1206F220R are listed on our Part Details page. You can also find images and similar parts to CRGP1206F220R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP1206F220R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP1206F220R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP1206F220R fall under?

The CRGP1206F220R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP1206F220R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP1206F220R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP1206F220R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGP1206F220R have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGP1206F220R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP1206F220R often in real-time on the comparison pages.

What if I can't find stock of CRGP1206F220R?

You can fill out our help required form which you can use to request a quote for CRGP1206F220R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay