CRGP0805F22R TE Connectivity Parts by TE Connectivity

RES 22R 1% 0.33W 0805 THICK FILM

Status: Unknown
Series: CRGP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0219

Distributor Stock
Logo for RS
RS
from US$0.0261
19,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.09
24,032
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
1,930
in stock
Buy Now
Logo for element14
element14
from US$0.0227
1,930
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0219
1,930
in stock
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 22ohm
Product Range CRGP Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 330mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGP 0805 22R 1% Resistance Value: 22 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 22 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP0805F22R | Internal Number: 2176327-5 | TE Connectivity | TE Store
Resistor Thick Film Pulse 0805 22R 1% | RS
Res, 22R, 1%, 0.33W, 0805, Thick Film | Newark Electronics
RES, 22R, 1%, 0.33W, 0805, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP0805F22R?

Additional datasheets, footprints and schematics for CRGP0805F22R are listed on our Part Details page. You can also find images and similar parts to CRGP0805F22R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP0805F22R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP0805F22R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP0805F22R fall under?

The CRGP0805F22R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP0805F22R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP0805F22R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP0805F22R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGP0805F22R have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGP0805F22R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP0805F22R often in real-time on the comparison pages.

What if I can't find stock of CRGP0805F22R?

You can fill out our help required form which you can use to request a quote for CRGP0805F22R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay