CRGP0805F18R Part Information

Details for CRGP0805F18R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 18ohm
Product Range CRGP Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 330mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 18R, 1%, 0.33W, 0805, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:150V RoHS Compliant: Yes | Newark Electronics
  • CRGP 0805 18R 1% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 0805 Packaging Method: Taped & Reeled Passive Component Tolerance: 1 % General Purpose Resistor 2 0805 Taped & Reeled | Surface Mount Resistor | Part Number: CRGP0805F18R | Internal Number: 2176327-4 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP0805F18R?

Additional datasheets, footprints and schematics for CRGP0805F18R are listed in our Part Details tab. You can also find the CRGP0805F18R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP0805F18R in the Pricing & Inventory tab next to part details. You can view CRGP0805F18R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP0805F18R fall under?

The CRGP0805F18R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP0805F18R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP0805F18R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP0805F18R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGP0805F18R have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGP0805F18R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP0805F18R often in real-time on the comparison pages.

What if I can't find stock of CRGP0805F18R?

You can fill out our help required form which you can use to request a quote for CRGP0805F18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGP0805F18R

Loading...
Loading Results for CRGP0805F18R