Status: | Unknown |
---|---|
Series: | CRGP Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | CRGP Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CRGP 0603 3K3 1% Resistance Value: 3.3K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 3.3K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP0603F3K3 | Internal Number: 3-2176326-1 | TE Connectivity | TE Store |
Res, 3K3, 1%, 0.25W, 0603, Thick Film | Newark Electronics |
RES, 3K3, 1%, 0.25W, 0603, THICK FILM | element14 |
Resistor Thick Film Pulse 0603 3K3 1% | RS |
Where can I find additional details, specifications and documents for a CRGP0603F3K3?
Additional datasheets, footprints and schematics for CRGP0603F3K3 are listed on our Part Details page. You can also find images and similar parts to CRGP0603F3K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGP0603F3K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP0603F3K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGP0603F3K3 fall under?
The CRGP0603F3K3 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGP0603F3K3 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP0603F3K3 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGP0603F3K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGP0603F3K3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CRGP0603F3K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGP0603F3K3 often in real-time on the comparison pages.
What if I can't find stock of CRGP0603F3K3?
You can fill out our help required form which you can use to request a quote for CRGP0603F3K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.