CRGP0603F39R TE Connectivity Parts by TE Connectivity

RES 39R 1% 0.25W 0603 THICK FILM

Status: Unknown
Series: CRGP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0109

Distributor Stock
Logo for RS
RS
from US$0.0174
3,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
22,312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
-
Buy Now
Logo for element14
element14
from US$0.0257
-
Buy Now
Logo for Farnell
Farnell
from US$0.0109
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 39ohm
Product Range CRGP Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGP 0603 39R 1% Resistance Value: 39 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 39 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP0603F39R | Internal Number: 2176326-8 | TE Connectivity | TE Store
Resistor Thick Film Pulse 0603 39R 1% | RS
Res, 39R, 1%, 0.25W, 0603, Thick Film | Newark Electronics
RES, 39R, 1%, 0.25W, 0603, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGP0603F39R?

Additional datasheets, footprints and schematics for CRGP0603F39R are listed on our Part Details page. You can also find images and similar parts to CRGP0603F39R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGP0603F39R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP0603F39R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGP0603F39R fall under?

The CRGP0603F39R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGP0603F39R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP0603F39R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGP0603F39R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGP0603F39R have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGP0603F39R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGP0603F39R often in real-time on the comparison pages.

What if I can't find stock of CRGP0603F39R?

You can fill out our help required form which you can use to request a quote for CRGP0603F39R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay