CRGCQ2512J470R Part Information

Details for CRGCQ2512J470R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 470ohm
Product Range CRGCQ Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 1W
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 470R, 5%, 1W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes | Newark Electronics
  • CRGCQ 2512 470R 5% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 2512 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % General Purpose Resistor 2 2512 Taped & Reeled | Surface Mount Resistor | Part Number: CRGCQ2512J470R | Internal Number: 1-2176350-7 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ2512J470R?

Additional datasheets, footprints and schematics for CRGCQ2512J470R are listed in our Part Details tab. You can also find the CRGCQ2512J470R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ2512J470R in the Pricing & Inventory tab next to part details. You can view CRGCQ2512J470R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ2512J470R fall under?

The CRGCQ2512J470R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ2512J470R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ2512J470R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ2512J470R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGCQ2512J470R have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGCQ2512J470R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ2512J470R often in real-time on the comparison pages.

What if I can't find stock of CRGCQ2512J470R?

You can fill out our help required form which you can use to request a quote for CRGCQ2512J470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGCQ2512J470R

Loading...
Loading Results for CRGCQ2512J470R