CRGCQ2512F12R TE Connectivity Parts by TE Connectivity

RES 12R 1% 2512 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.25
60,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 12ohm
Product Range CRGCQ Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 1W
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGCQ 2512 12R 1% Resistance Value: 12 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 12 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGCQ2512F12R | Internal Number: 2176349-2 | TE Connectivity | TE Store
Res, 12R, 1%, 2512, Thick Film | Newark Electronics
RES, 12R, 1%, 2512, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ2512F12R?

Additional datasheets, footprints and schematics for CRGCQ2512F12R are listed on our Part Details page. You can also find images and similar parts to CRGCQ2512F12R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ2512F12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ2512F12R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ2512F12R fall under?

The CRGCQ2512F12R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ2512F12R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ2512F12R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ2512F12R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ2512F12R have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ2512F12R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ2512F12R often in real-time on the comparison pages.

What if I can't find stock of CRGCQ2512F12R?

You can fill out our help required form which you can use to request a quote for CRGCQ2512F12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay