CRGCQ2010F1K0 TE Connectivity Parts by TE Connectivity

RES 1K 1% 2010 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0336

Distributor Stock
Logo for Farnell
Farnell
from US$0.0336
3,679
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.16
22,552
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
3,679
in stock
Buy Now
Logo for element14
element14
from US$0.0389
3,679
in stock
Buy Now

Specifications

Resistor Case Style 2010 [5025 Metric]
Resistance 1kohm
Product Range CRGCQ Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 750mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGCQ 2010 1K0 1% Resistance Value: 1K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 1K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGCQ2010F1K0 | Internal Number: 2-2176347-5 | TE Connectivity | TE Store
Res, 1K, 1%, 2010, Thick Film | Newark Electronics
RES, 1K, 1%, 2010, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ2010F1K0?

Additional datasheets, footprints and schematics for CRGCQ2010F1K0 are listed on our Part Details page. You can also find images and similar parts to CRGCQ2010F1K0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ2010F1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ2010F1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ2010F1K0 fall under?

The CRGCQ2010F1K0 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ2010F1K0 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ2010F1K0 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ2010F1K0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ2010F1K0 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ2010F1K0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ2010F1K0 often in real-time on the comparison pages.

What if I can't find stock of CRGCQ2010F1K0?

You can fill out our help required form which you can use to request a quote for CRGCQ2010F1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay