CRGCQ1210J1R5 TE Connectivity Parts by TE Connectivity

RES 1R5 5% 1210 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0235

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
11
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.09
63,265
in stock
Buy Now
Logo for element14
element14
from US$0.0235
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now

Specifications

Resistor Case Style 1210 [3225 Metric]
Resistance 1.5ohm
Product Range CRGCQ Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGCQ 1210 1R5 5% Resistance Value: 1.5 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 1.5 Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGCQ1210J1R5 | Internal Number: 2176346-2 | TE Connectivity | TE Store
RES, 1R5, 5%, 1210, THICK FILM | element14
Res, 1R5, 5%, 1210, Thick Film | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ1210J1R5?

Additional datasheets, footprints and schematics for CRGCQ1210J1R5 are listed on our Part Details page. You can also find images and similar parts to CRGCQ1210J1R5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ1210J1R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ1210J1R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ1210J1R5 fall under?

The CRGCQ1210J1R5 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ1210J1R5 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ1210J1R5 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ1210J1R5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ1210J1R5 have stock available?

Authorised distributors including TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for CRGCQ1210J1R5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ1210J1R5 often in real-time on the comparison pages.

What if I can't find stock of CRGCQ1210J1R5?

You can fill out our help required form which you can use to request a quote for CRGCQ1210J1R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay