CRGCQ1206F330R Part Information

Details for CRGCQ1206F330R by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 330ohm
Product Range CRGCQ Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 330R, 1%, 0.25W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes | Newark Electronics
  • CRGCQ 1206 330R 1% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 1206 Packaging Method: Taped & Reeled Passive Component Tolerance: 1 % General Purpose Resistor 2 1206 Taped & Reeled | Surface Mount Resistor | Part Number: CRGCQ1206F330R | Internal Number: 1-2176343-9 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ1206F330R?

Additional datasheets, footprints and schematics for CRGCQ1206F330R are listed in our Part Details tab. You can also find the CRGCQ1206F330R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ1206F330R in the Pricing & Inventory tab next to part details. You can view CRGCQ1206F330R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ1206F330R fall under?

The CRGCQ1206F330R is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ1206F330R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ1206F330R you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ1206F330R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGCQ1206F330R have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGCQ1206F330R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ1206F330R often in real-time on the comparison pages.

What if I can't find stock of CRGCQ1206F330R?

You can fill out our help required form which you can use to request a quote for CRGCQ1206F330R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGCQ1206F330R

Loading...
Loading Results for CRGCQ1206F330R