CRGCQ0805J6K8 Part Information

Details for CRGCQ0805J6K8 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 6.8kohm
Product Range CRGCQ Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes | Newark Electronics
  • CRGCQ 0805 6K8 5% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 0805 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % General Purpose Resistor 2 0805 Taped & Reeled | Surface Mount Resistor | Part Number: CRGCQ0805J6K8 | Internal Number: 2-2176342-4 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0805J6K8?

Additional datasheets, footprints and schematics for CRGCQ0805J6K8 are listed in our Part Details tab. You can also find the CRGCQ0805J6K8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0805J6K8 in the Pricing & Inventory tab next to part details. You can view CRGCQ0805J6K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0805J6K8 fall under?

The CRGCQ0805J6K8 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0805J6K8 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0805J6K8 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0805J6K8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGCQ0805J6K8 have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGCQ0805J6K8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0805J6K8 often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0805J6K8?

You can fill out our help required form which you can use to request a quote for CRGCQ0805J6K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGCQ0805J6K8

Loading...
Loading Results for CRGCQ0805J6K8