CRGCQ0603J2R2 TE Connectivity Parts by TE Connectivity

RES 2R2 5% 0603 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0035

Distributor Stock
Logo for Farnell
Farnell
from US$0.0035
14,470
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.0100
72,049
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
14,470
in stock
Buy Now
Logo for element14
element14
from US$0.0066
14,470
in stock
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 2.2ohm
Product Range CRGCQ Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGCQ 0603 2R2 5% Resistance Value: 2.2 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 2.2 Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGCQ0603J2R2 | Internal Number: 2176340-3 | TE Connectivity | TE Store
Res, 2R2, 5%, 0603, Thick Film | Newark Electronics
RES, 2R2, 5%, 0603, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0603J2R2?

Additional datasheets, footprints and schematics for CRGCQ0603J2R2 are listed on our Part Details page. You can also find images and similar parts to CRGCQ0603J2R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0603J2R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ0603J2R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0603J2R2 fall under?

The CRGCQ0603J2R2 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0603J2R2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0603J2R2 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0603J2R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ0603J2R2 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ0603J2R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0603J2R2 often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0603J2R2?

You can fill out our help required form which you can use to request a quote for CRGCQ0603J2R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay