CRGCQ0603J15K TE Connectivity Parts by TE Connectivity

RES 15K 5% 0603 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0022
6,362
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0030
40,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.0100
30,083
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
6,362
in stock
Buy Now
Logo for element14
element14
from US$0.0066
6,362
in stock
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 15kohm
Product Range CRGCQ Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

15K OHM .1W 5% | TTI Europe
CRGCQ 0603 15K 5% Resistance Value: 15K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 15K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGCQ0603J15K | Internal Number: 2-2176340-6 | TE Connectivity | TE Store
Res, 15K, 5%, 0603, Thick Film | Newark Electronics
RES, 15K, 5%, 0603, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0603J15K?

Additional datasheets, footprints and schematics for CRGCQ0603J15K are listed on our Part Details page. You can also find images and similar parts to CRGCQ0603J15K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0603J15K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ0603J15K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0603J15K fall under?

The CRGCQ0603J15K is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0603J15K when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0603J15K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0603J15K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ0603J15K have stock available?

Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ0603J15K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0603J15K often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0603J15K?

You can fill out our help required form which you can use to request a quote for CRGCQ0603J15K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay