CRGCQ0603F27K Part Information

Details for CRGCQ0603F27K by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 27kohm
Product Range CRGCQ Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 27K, 1%, 0.1W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes | Newark Electronics
  • CRGCQ 0603 27K 1% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 0603 Packaging Method: Taped & Reeled Passive Component Tolerance: 1 % General Purpose Resistor 2 0603 Taped & Reeled | Surface Mount Resistor | Part Number: CRGCQ0603F27K | Internal Number: 4-2176339-2 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0603F27K?

Additional datasheets, footprints and schematics for CRGCQ0603F27K are listed in our Part Details tab. You can also find the CRGCQ0603F27K image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0603F27K in the Pricing & Inventory tab next to part details. You can view CRGCQ0603F27K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0603F27K fall under?

The CRGCQ0603F27K is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0603F27K when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0603F27K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0603F27K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGCQ0603F27K have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGCQ0603F27K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0603F27K often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0603F27K?

You can fill out our help required form which you can use to request a quote for CRGCQ0603F27K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGCQ0603F27K

Loading...
Loading Results for CRGCQ0603F27K