CRGCQ0402J68K TE Connectivity Parts by TE Connectivity

RES 68K 5% 0402 THICK FILM

Status: Unknown
Series: CRGCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0022
6,569
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.0100
47,653
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0050
6,569
in stock
Buy Now
Logo for element14
element14
from US$0.0022
6,569
in stock
Buy Now

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 68kohm
Product Range CRGCQ Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CRGCQ 0402 68K 5% Resistance Value: 68K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Surface Mount Resistor | 68K Ω Thick Film General Purpose Resistor 5 % | Part Number: CRGCQ0402J68K | Internal Number: 3-2176338-0 | TE Connectivity | TE Store
Res, 68K, 5%, 0402, Thick Film | Newark Electronics
RES, 68K, 5%, 0402, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0402J68K?

Additional datasheets, footprints and schematics for CRGCQ0402J68K are listed on our Part Details page. You can also find images and similar parts to CRGCQ0402J68K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0402J68K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ0402J68K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0402J68K fall under?

The CRGCQ0402J68K is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0402J68K when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0402J68K you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0402J68K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRGCQ0402J68K have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ0402J68K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0402J68K often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0402J68K?

You can fill out our help required form which you can use to request a quote for CRGCQ0402J68K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay