CRGCQ0402J4K7 Part Information

Details for CRGCQ0402J4K7 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 4.7kohm
Product Range CRGCQ Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes | Newark Electronics
  • CRGCQ 0402 4K7 5% Resistor Type: General Purpose Resistor Number of Terminations: 2 Package Size Code: 0402 Packaging Method: Taped & Reeled Passive Component Tolerance: 5 % General Purpose Resistor 2 0402 Taped & Reeled | Surface Mount Resistor | Part Number: CRGCQ0402J4K7 | Internal Number: 2-2176338-3 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRGCQ0402J4K7?

Additional datasheets, footprints and schematics for CRGCQ0402J4K7 are listed in our Part Details tab. You can also find the CRGCQ0402J4K7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRGCQ0402J4K7 in the Pricing & Inventory tab next to part details. You can view CRGCQ0402J4K7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRGCQ0402J4K7 fall under?

The CRGCQ0402J4K7 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to CRGCQ0402J4K7 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0402J4K7 you can contact the distributor directly for product support, shipping queries etc.

Is the CRGCQ0402J4K7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CRGCQ0402J4K7 have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for CRGCQ0402J4K7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRGCQ0402J4K7 often in real-time on the comparison pages.

What if I can't find stock of CRGCQ0402J4K7?

You can fill out our help required form which you can use to request a quote for CRGCQ0402J4K7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CRGCQ0402J4K7

Loading...
Loading Results for CRGCQ0402J4K7