CRF2512-JX-R005ELF Resistors by Bourns Electronics

CURRENT SENSE RES 0R005 5% 2 W 2512

Status: Unknown
Series: CRF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
375
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.005ohm
Product Range CRF Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Res, Current Sense, Aec-Q200, 0R005, 2512 | Newark Electronics
CURRENT SENSE RES, 0R005, 5%, 2 W, 2512 | Farnell
SMD Current Sense Resistor, 5 Milliohm, � 5%, 2 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRF2512-JX-R005ELF?

Additional datasheets, footprints and schematics for CRF2512-JX-R005ELF are listed on our Part Details page. You can also find images and similar parts to CRF2512-JX-R005ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRF2512-JX-R005ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF2512-JX-R005ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRF2512-JX-R005ELF fall under?

The CRF2512-JX-R005ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRF2512-JX-R005ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRF2512-JX-R005ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRF2512-JX-R005ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRF2512-JX-R005ELF have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for CRF2512-JX-R005ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRF2512-JX-R005ELF often in real-time on the comparison pages.

What if I can't find stock of CRF2512-JX-R005ELF?

You can fill out our help required form which you can use to request a quote for CRF2512-JX-R005ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay