Status: | Unknown |
---|---|
Series: | CRF1206 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
24,558
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
20,000
in stock
|
Buy Now | |
element14
from US$0.16
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,145
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | CRF1206 Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Res, 0.01 Ohm, 1%, 1W, Metal Strip | Newark Electronics |
.01 OHM 1W 1% 50PPM | TTI Europe |
RES, 0R01, 1%, 1W, 1206, METAL STRIP | element14 |
ResMetalStrip 1206 R010 1% 1W TC50 | RS |
SMD Current Sense Resistor, 10 Milliohm, ± 1%, 1 W, 1206 [3216 Metric], Metal Plate | Avnet America |
Bourns SMD Resistor 100mW, 10mOhm, 1%, 1206 | Distrelec |
BNSCRF1206-FZ-R010ELF RESMETALSTRIP 1206 | Avnet Asia |
SMD Current Sense Resistor, 10 Milliohm, � 1%, 1 W, 1206 [3216 Metric], Metal Plate | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRF1206-FZ-R010ELF?
Additional datasheets, footprints and schematics for CRF1206-FZ-R010ELF are listed on our Part Details page. You can also find images and similar parts to CRF1206-FZ-R010ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF1206-FZ-R010ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF1206-FZ-R010ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF1206-FZ-R010ELF fall under?
The CRF1206-FZ-R010ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRF1206-FZ-R010ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF1206-FZ-R010ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF1206-FZ-R010ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF1206-FZ-R010ELF have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for CRF1206-FZ-R010ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF1206-FZ-R010ELF often in real-time on the comparison pages.
What if I can't find stock of CRF1206-FZ-R010ELF?
You can fill out our help required form which you can use to request a quote for CRF1206-FZ-R010ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.