Status: | Unknown |
---|---|
Series: | CRF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
13,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
23,755
in stock
|
Buy Now | |
element14
from US$0.12
|
23,755
in stock
|
Buy Now | |
Farnell
from US$0.25
|
23,655
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.02ohm |
---|---|
Product Range | CRF Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Res, 0.02 Ohm, 1%, 0.5W, Metal Strip | Newark Electronics |
RES, 0.02 OHM, 1%, 0.5W, METAL STRIP | element14 |
ResMetalStrip 0805 R020 1% 500mW TC50 | RS |
Resistor, Thick Film, Res 0.02 Ohms, Pwr-Rtg 0.5 W, Tol 1%,SMT,0805,Curr-Sense | Bourns CRF0805-FZ-R020ELF | RS Americas |
SMD Current Sense Resistor, 20 Milliohm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Alloy | Avnet America |
Bourns SMD Resistor 500mW, 20mOhm, 1%, 0805 | Distrelec |
.02 OHM .5W 1% | TTI Europe |
SMD Current Sense Resistor, 20 Milliohm, � 1%, 500 mW, 0805 [2012 Metric], Metal Alloy | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRF0805-FZ-R020ELF?
Additional datasheets, footprints and schematics for CRF0805-FZ-R020ELF are listed on our Part Details page. You can also find images and similar parts to CRF0805-FZ-R020ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF0805-FZ-R020ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF0805-FZ-R020ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF0805-FZ-R020ELF fall under?
The CRF0805-FZ-R020ELF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CRF0805-FZ-R020ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF0805-FZ-R020ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF0805-FZ-R020ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF0805-FZ-R020ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CRF0805-FZ-R020ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF0805-FZ-R020ELF often in real-time on the comparison pages.
What if I can't find stock of CRF0805-FZ-R020ELF?
You can fill out our help required form which you can use to request a quote for CRF0805-FZ-R020ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.