Status: | Unknown |
---|---|
Series: | CRF Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 3VDC |
Product Range | CRF Series |
Relay Mounting | SMD |
Coil Resistance | 70ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 170V |
Approvals & Standards | - |
Coil Voltage VDC Nom | 3V |
External Depth | 8.6mm |
External Height | 3.55mm |
External Width | 4.4mm |
Reed Relay, Crf Series, 3 Vdc, 70 Ohm, 500 Ma, 170 V, Spst-No Rohs Compliant: Yes |Standexmeder CRF03-1AS | Newark Electronics |
RELAY, REED, SPST-NO, 170V, 0.5A, SMD | element14 |
SMD Reed Relay SPST 3V 70R Soldering | Schukat Electronic |
Where can I find additional details, specifications and documents for a CRF03-1AS?
Additional datasheets, footprints and schematics for CRF03-1AS are listed on our Part Details page. You can also find images and similar parts to CRF03-1AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF03-1AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF03-1AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF03-1AS fall under?
The CRF03-1AS is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to CRF03-1AS when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF03-1AS you can contact the distributor directly for product support, shipping queries etc.
Is the CRF03-1AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF03-1AS have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic, TTI Europe and Farnell have stock available or on a lead time for CRF03-1AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF03-1AS often in real-time on the comparison pages.
What if I can't find stock of CRF03-1AS?
You can fill out our help required form which you can use to request a quote for CRF03-1AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.