Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,566
in stock
|
Buy Now | |
element14
from US$1.34
|
1,566
in stock
|
Buy Now | |
Farnell
from US$1.94
|
1,566
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
1,325
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage DC Nom | - |
Switch, Rocker, Spdt, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPDT, 20A, 250V, BLACK | element14 |
Switch, Rocker, SPST, ON-OFF-ON, Non-Illum, Black Act, I/O/II Legend,20A,125VAC, QC | ZF Electronics CRE24F2HBBNE | RS Americas |
Switch, Rocker, POWER, SPDT, ON/OFF/ON, | RS |
CR Series 20 A Non Lighted SPDT On-Off-On Quick Connect Power Rocker Switch | Future Electronics |
Rocker Switches SPDT BLK 20A QC TERM | Sager |
Where can I find additional details, specifications and documents for a CRE24F2HBBNE?
Additional datasheets, footprints and schematics for CRE24F2HBBNE are listed on our Part Details page. You can also find images and similar parts to CRE24F2HBBNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE24F2HBBNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE24F2HBBNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE24F2HBBNE fall under?
The CRE24F2HBBNE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRE24F2HBBNE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE24F2HBBNE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE24F2HBBNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE24F2HBBNE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CRE24F2HBBNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE24F2HBBNE often in real-time on the comparison pages.
What if I can't find stock of CRE24F2HBBNE?
You can fill out our help required form which you can use to request a quote for CRE24F2HBBNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.