Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Spdt, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPDT, 20A, 250V, BLACK | element14 |
Rocker Switch | RS Americas |
Rocker Switches SPDT ON-ON BLK 20A BLANK | Sager |
Where can I find additional details, specifications and documents for a CRE23F2BBBNE?
Additional datasheets, footprints and schematics for CRE23F2BBBNE are listed on our Part Details page. You can also find images and similar parts to CRE23F2BBBNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE23F2BBBNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE23F2BBBNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE23F2BBBNE fall under?
The CRE23F2BBBNE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRE23F2BBBNE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE23F2BBBNE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE23F2BBBNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE23F2BBBNE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for CRE23F2BBBNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE23F2BBBNE often in real-time on the comparison pages.
What if I can't find stock of CRE23F2BBBNE?
You can fill out our help required form which you can use to request a quote for CRE23F2BBBNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.