Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Spst, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 20A, 250V, BLACK | element14 |
Rocker Switches SPST BLK 20A QC TERM | Sager |
Switch, Rocker, SPST, ON-OFF, Non-Illum, Red/Black Actuator, No Legend,20A,125VAC, QC | ZF Electronics CRE22F4BBBNE | RS Americas |
CR Series 20 A Non Lighted SPST On-Off Quick Connect Power Rocker Switch | Future Electronics |
Where can I find additional details, specifications and documents for a CRE22F4BBBNE?
Additional datasheets, footprints and schematics for CRE22F4BBBNE are listed on our Part Details page. You can also find images and similar parts to CRE22F4BBBNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE22F4BBBNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE22F4BBBNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE22F4BBBNE fall under?
The CRE22F4BBBNE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRE22F4BBBNE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE22F4BBBNE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE22F4BBBNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE22F4BBBNE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for CRE22F4BBBNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE22F4BBBNE often in real-time on the comparison pages.
What if I can't find stock of CRE22F4BBBNE?
You can fill out our help required form which you can use to request a quote for CRE22F4BBBNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.