Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Green |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 125V |
Switch, Rocker, SPST, ON-OFF, Illuminated, Neon Green Actuator, Blank,20A,125VAC, QC | ZF Electronics CRE22F2BBGLE | RS Americas |
Rocker Switch, Spst, 20A, 125Vac, Green | Newark Electronics |
Rocker Switches SPST ON-OFF GRN 20A ILLUMINATED | Sager |
Where can I find additional details, specifications and documents for a CRE22F2BBGLE?
Additional datasheets, footprints and schematics for CRE22F2BBGLE are listed on our Part Details page. You can also find images and similar parts to CRE22F2BBGLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE22F2BBGLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE22F2BBGLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE22F2BBGLE fall under?
The CRE22F2BBGLE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRE22F2BBGLE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE22F2BBGLE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE22F2BBGLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE22F2BBGLE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for CRE22F2BBGLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE22F2BBGLE often in real-time on the comparison pages.
What if I can't find stock of CRE22F2BBGLE?
You can fill out our help required form which you can use to request a quote for CRE22F2BBGLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.