Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | CR Series |
Contact Current AC Max | 20A |
RoHS Compliant | Yes |
Power Rocker Switch Rohs Compliant: Yes |Zf CRE22F2BBBNE | Newark Electronics |
CR Series SPST On-Off 20 A 125 V Quick Connect Black Rocker Switch | Future Electronics |
Switch, Rocker, SPST, ON-OFF, Non-Illum, Black Concave Actuator, Blank,20A,125VAC, QC | ZF Electronics CRE22F2BBBNE | RS Americas |
Rocker Switches SPST ON-OFF BLK 20A BLANK | Sager |
Where can I find additional details, specifications and documents for a CRE22F2BBBNE?
Additional datasheets, footprints and schematics for CRE22F2BBBNE are listed on our Part Details page. You can also find images and similar parts to CRE22F2BBBNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE22F2BBBNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE22F2BBBNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE22F2BBBNE fall under?
The CRE22F2BBBNE is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to CRE22F2BBBNE when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE22F2BBBNE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE22F2BBBNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRE22F2BBBNE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for CRE22F2BBBNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE22F2BBBNE often in real-time on the comparison pages.
What if I can't find stock of CRE22F2BBBNE?
You can fill out our help required form which you can use to request a quote for CRE22F2BBBNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.