Status: | Unknown |
---|---|
Series: | CRD Series |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.68
|
204
in stock
|
Buy Now | |
Future Electronics
from US$7.83
|
4,770
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.44
|
15
in stock
|
Buy Now | |
TTI Europe
from US$5.19
|
-
|
Buy Now | |
Sager
from US$7.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | CRD Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 20V |
Output Code | BCD |
Switch Construction | Sealed |
RoHS Compliant | Yes |
CRD Series Flush BCD 10 Position Through Hole Rotary Switch | Future Electronics |
C&K Coded Rotary Switch BCD FLUSH ACT R/A | Distrelec |
Rotary Coded Sw, Bcd, 0.4Va, 20V, Tht | Newark Electronics |
Encoding switch | Transfer Multisort Elektronik |
DIP ROT SW SP10T 0.4VA 20V | TTI Europe |
Coded Rotary Switches BCD FLUSH ACT R/A | Sager |
SW CRD10 10MM ROT SEALD | Boersig |
Where can I find additional details, specifications and documents for a CRD10RM0AB?
Additional datasheets, footprints and schematics for CRD10RM0AB are listed on our Part Details page. You can also find images and similar parts to CRD10RM0AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRD10RM0AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRD10RM0AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRD10RM0AB fall under?
The CRD10RM0AB is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to CRD10RM0AB when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRD10RM0AB you can contact the distributor directly for product support, shipping queries etc.
Is the CRD10RM0AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRD10RM0AB have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for CRD10RM0AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRD10RM0AB often in real-time on the comparison pages.
What if I can't find stock of CRD10RM0AB?
You can fill out our help required form which you can use to request a quote for CRD10RM0AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.