Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.10
|
No stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0370
|
42,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0373
|
2
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.16
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.09
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.31
|
-
|
Buy Now |
![]() |
element14
from US$0.10
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.11
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
4.99K OHM 1% | TTI Americas |
SMD Chip Resistor, 4.99 kohm, ? 1%, 1 W, 2512 [6432 Metric], Thick Film, General Purpose | Avnet America |
Resistance:4.99Kohm | Newark Electronics |
CRCW Series 2512 1 W 4.99 kOhm ±1 % ±100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
RES, AEC-Q200, 4K99, 1%, 1W, 2512 | element14 |
SMD Chip Resistor, 4.99 kohm, � 1%, 1 W, 2512 [6432 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW25124K99FKEG?
Additional datasheets, footprints and schematics for CRCW25124K99FKEG are listed on our Part Details page. You can also find images and similar parts to CRCW25124K99FKEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25124K99FKEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25124K99FKEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25124K99FKEG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25124K99FKEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25124K99FKEG have stock available?
Authorised distributors including TTI Americas, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CRCW25124K99FKEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25124K99FKEG often in real-time on the comparison pages.
What if I can't find stock of CRCW25124K99FKEG?
You can fill out our help required form which you can use to request a quote for CRCW25124K99FKEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.