Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0067
|
10,950
in stock
|
Buy Now |
![]() |
TME
from US$0.0015
|
1,960,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0011
|
1,585,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0033
|
950,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0132
|
104,189
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0114
|
104,189
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0080
|
81,345
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0029
|
45,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0074
|
21,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0038
|
21,000
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,575,000
in stock
|
Buy Now |
![]() |
Avnet Asia
-
|
25,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0014
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.0025
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor: thick film | TME |
CRCW Series 0603 0.1 W 120 kOhm ±1 % ±100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
120K OHM 1% | TTI Americas |
RES, 120K, 1%, 0.1W, 0603, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 100 Mw, - 1%, 75 V Rohs Compliant: Yes |Vishay CRCW0603120KFKEA | Newark Electronics |
120K OHM 1% | TTI Europe |
Vishay CRCW0603120KFKEA Dickschicht-Widerstand 120 kΩ SMD 0603 0.1 W 1 % 1 St. Tape | Conrad |
SMD Resistor 0603 0,1W 1% 120K Taped | Schukat Electronic |
CRCW0603 Resistor T/R 0.10W,1%,120K | RS |
SMD Chip Resistor, 120 kohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 120 kohm, ? 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Asia |
Where can I find additional details, specifications and documents for a CRCW0603120KFKEA?
Additional datasheets, footprints and schematics for CRCW0603120KFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW0603120KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603120KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603120KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603120KFKEA fall under?
The CRCW0603120KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603120KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603120KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603120KFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603120KFKEA have stock available?
Authorised distributors including TME, Future Electronics, TTI Americas, element14 and Farnell have stock available or on a lead time for CRCW0603120KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603120KFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW0603120KFKEA?
You can fill out our help required form which you can use to request a quote for CRCW0603120KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.