Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0603 10 MOhm ▒1% 0.1 W ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
RES, 10M, 1%, 0.1W, 0603, THICK FILM | element14 |
Res, 10M, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
SMD Chip Resistor, 10 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRCW060310M0FKEAC?
Additional datasheets, footprints and schematics for CRCW060310M0FKEAC are listed on our Part Details page. You can also find images and similar parts to CRCW060310M0FKEAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060310M0FKEAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060310M0FKEAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060310M0FKEAC fall under?
The CRCW060310M0FKEAC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW060310M0FKEAC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060310M0FKEAC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060310M0FKEAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW060310M0FKEAC have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CRCW060310M0FKEAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060310M0FKEAC often in real-time on the comparison pages.
What if I can't find stock of CRCW060310M0FKEAC?
You can fill out our help required form which you can use to request a quote for CRCW060310M0FKEAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.