Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 100K, 1%, 0.1W, THICK FILM, 0603 | element14 |
CRCW Series 0603 100 kOhm ▒1% 0.1 W ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
Res, 100K, 1%, 0.1W, Thick Film, 0603 | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRCW0603100KFKEAC?
Additional datasheets, footprints and schematics for CRCW0603100KFKEAC are listed on our Part Details page. You can also find images and similar parts to CRCW0603100KFKEAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603100KFKEAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603100KFKEAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603100KFKEAC fall under?
The CRCW0603100KFKEAC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603100KFKEAC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603100KFKEAC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603100KFKEAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW0603100KFKEAC have stock available?
Authorised distributors including element14, Farnell Contract, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for CRCW0603100KFKEAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603100KFKEAC often in real-time on the comparison pages.
What if I can't find stock of CRCW0603100KFKEAC?
You can fill out our help required form which you can use to request a quote for CRCW0603100KFKEAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.