Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
D11/Crcw0603-C 0R0 Et1 E3 Rohs Compliant: Yes |Vishay CRCW06030000Z0EAC | Newark Electronics |
RES, JUMPER, 0.1W, THICK FILM, 0603 | Farnell |
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 2 A, Surface Mount | Avnet America |
CRCW Series 0603 0.1 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a CRCW06030000Z0EAC?
Additional datasheets, footprints and schematics for CRCW06030000Z0EAC are listed on our Part Details page. You can also find images and similar parts to CRCW06030000Z0EAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06030000Z0EAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06030000Z0EAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06030000Z0EAC fall under?
The CRCW06030000Z0EAC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW06030000Z0EAC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06030000Z0EAC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06030000Z0EAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW06030000Z0EAC have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Future Electronics have stock available or on a lead time for CRCW06030000Z0EAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06030000Z0EAC often in real-time on the comparison pages.
What if I can't find stock of CRCW06030000Z0EAC?
You can fill out our help required form which you can use to request a quote for CRCW06030000Z0EAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.