Status: | Unknown |
---|---|
Series: | CRCW...C e3 |
RoHS: | Compliant |
Prices starting from US$0.0002
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0030
|
59,938
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0002
|
1,963,195
in stock
|
Buy Now | |
Chip One Stop
from US$0.0040
|
1,963,195
in stock
|
Buy Now | |
element14
from US$0.0044
|
94,170
in stock
|
Buy Now | |
Farnell
from US$0.0035
|
94,170
in stock
|
Buy Now | |
Future Electronics
from US$0.0033
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0016
|
50,000
in stock
|
Buy Now |
High volume product suitable for commercial applications |
Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
Lead (Pb)-free solder contacts on Ni barrier layer |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fixed Resistor Metal Glaze/thick Film | Rapid Electronics |
RES, 200R, 1%, 0.063W, 0402, THICK FILM | element14 |
Res, 200R, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
CRCW Series 0402 200 Ohm ▒1% 0.063 W ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
Res Thick Film 0402 200 Ohm 1% 1/16W ±100ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW0402200RFKEDC?
Additional datasheets, footprints and schematics for CRCW0402200RFKEDC are listed on our Part Details page. You can also find images and similar parts to CRCW0402200RFKEDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402200RFKEDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402200RFKEDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402200RFKEDC fall under?
The CRCW0402200RFKEDC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402200RFKEDC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402200RFKEDC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402200RFKEDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW0402200RFKEDC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CRCW0402200RFKEDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402200RFKEDC often in real-time on the comparison pages.
What if I can't find stock of CRCW0402200RFKEDC?
You can fill out our help required form which you can use to request a quote for CRCW0402200RFKEDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.