| Status: | Unknown |
|---|---|
| Series: | CRCW...C e3 |
| RoHS: | Compliant |
Prices starting from US$0.0015
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.0024
|
4,880,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0019
|
70,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0020
|
60,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0015
|
60,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0049
|
50,826
in stock
|
Buy Now |
|
TTI Asia
from US$0.0021
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0033
|
0
in stock
|
Buy Now |
| Buy Now |
| High volume product suitable for commercial applications |
| Stability (ÃŽâ€R/R ≤ 1 % for 1000 h at 70 °C) |
| Lead (Pb)-free solder contacts on Ni barrier layer |
| RoHS-Compliant | Yes |
|---|---|
| Lead (Pb)-Free | Totally Lead Free |
| MSL Designation | Not Applicable |
| Device Termination Plating Finish | Sn |
| Halogen-Free | Contact Us |
| GREEN | Contact Us |
| 100 OHM 1% | TTI Americas |
| SMD Chip Resistor, 100 ohm, ? 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
| D10/Crcw0402-C 100 100R 1% Et7 E3 Rohs Compliant: Yes |Vishay CRCW0402100RFKEDC | Newark Electronics |
| CRCW Series 0402 100 Ohm ±1% 0.063 W ±100 ppm/K Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a CRCW0402100RFKEDC?
Additional datasheets, footprints and schematics for CRCW0402100RFKEDC are listed on our Part Details page. You can also find images and similar parts to CRCW0402100RFKEDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0402100RFKEDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0402100RFKEDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0402100RFKEDC fall under?
The CRCW0402100RFKEDC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW0402100RFKEDC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0402100RFKEDC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0402100RFKEDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW0402100RFKEDC have stock available?
Authorised distributors including TTI Americas, Avnet America, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for CRCW0402100RFKEDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0402100RFKEDC often in real-time on the comparison pages.
What if I can't find stock of CRCW0402100RFKEDC?
You can fill out our help required form which you can use to request a quote for CRCW0402100RFKEDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.