Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,870
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
40,000
in stock
|
Buy Now | |
element14
from US$0.21
|
31,420
in stock
|
Buy Now | |
Farnell
from US$0.21
|
25,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
3,999
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Rotima
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$1.71
|
-
|
Buy Now |
Resistance | 0.04ohm |
---|---|
Product Range | CR Series |
Resistor Case Style | 2512 ^6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Film |
No. of Pins | 2Pins |
.04 OHM 3W 1% | TTI Europe |
CURRENT SENSE RES, 0R04, 1%, 3 W, 2512 | element14 |
Resistor, Power, 0.04Hm, 1%, 2512, Full Reel | Newark Electronics |
Resistor current sense 3W 1% 2512 R040 | RS |
CRT2512 Metal Film Resistor,0.04 Ohms, Pwr-Rtg 3 W, Tol 1%,SMT, Current Sense | Bourns CRA2512-FZ-R040ELF | RS Americas |
SMD Current Sense Resistor, 40 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
SMD Current Sense Resistor, 40 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
Bourns SMD Resistor 40mOhm 1% Metal Film 3W | Distrelec |
Where can I find additional details, specifications and documents for a CRA2512-FZ-R040ELF?
Additional datasheets, footprints and schematics for CRA2512-FZ-R040ELF are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R040ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA2512-FZ-R040ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R040ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA2512-FZ-R040ELF fall under?
The CRA2512-FZ-R040ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRA2512-FZ-R040ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R040ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRA2512-FZ-R040ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA2512-FZ-R040ELF have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CRA2512-FZ-R040ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA2512-FZ-R040ELF often in real-time on the comparison pages.
What if I can't find stock of CRA2512-FZ-R040ELF?
You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R040ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.