Status: | Unknown |
---|---|
Series: | CRA Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
18,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
96,000
in stock
|
Buy Now | |
element14
from US$0.21
|
96,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
96,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
64,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1,577
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rotima
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now |
Resistance | 0.02ohm |
---|---|
Product Range | CRA Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Current Sense Res, 0R02, 1%, 3 W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 3 W, 2512 | element14 |
.02 OHM 3W 1% 50PPM | TTI Europe |
Current Sense Chip Resistor, 3w, R020 | RS |
Bourns SMD Resistor 20mOhm 1% Metal Film 3W | Distrelec |
SMD Current Sense Resistor, 20 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
SMD Current Sense Resistor, 20 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
CRA2512 Metal Film Resistor,0.02 Ohms, Pwr-Rtg 3 W, Tol 1%,SMT, Current Sense | Bourns CRA2512-FZ-R020ELF | RS Americas |
Where can I find additional details, specifications and documents for a CRA2512-FZ-R020ELF?
Additional datasheets, footprints and schematics for CRA2512-FZ-R020ELF are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R020ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRA2512-FZ-R020ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R020ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRA2512-FZ-R020ELF fall under?
The CRA2512-FZ-R020ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRA2512-FZ-R020ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R020ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRA2512-FZ-R020ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRA2512-FZ-R020ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for CRA2512-FZ-R020ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRA2512-FZ-R020ELF often in real-time on the comparison pages.
What if I can't find stock of CRA2512-FZ-R020ELF?
You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R020ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.